IEC - International Electrotechnical Commission - IEC 60317-42:1997

Specifications for particular types of winding wires - Part 42:Polyester-amide-imide enamelled round copper wire, class 200

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 February 1997
Status: withdrawn
Page Count: 13
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-42:1997 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imide resin, which may be modified providing it... View More

Document History

Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
February 18, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
A description is not available for this item.
IEC 60317-42:1997
February 28, 1997
Specifications for particular types of winding wires - Part 42:Polyester-amide-imide enamelled round copper wire, class 200
IEC 60317-42:1997 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imide resin, which may be modified providing it retains...
Advertisement