IEC - International Electrotechnical Commission - IEC 60317-43:1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 March 1997 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal... View More
Document History
July 8, 2010
Specifications for particular types of winding wires - Part 43: Aromatic polyimide type wrapped round copper wire, class 240
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
March 10, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
A description is not available for this item.
IEC 60317-43:1997
March 21, 1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal...