IEC - International Electrotechnical Commission - IEC 60721-3-5:1997

Classification of environmental conditions - Part 3: Classificationof groups of environmental parameters and their severities -Section 5: Ground vehicle installations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 March 1997
Status: published
Page Count: 56
ICS Code (Environmental testing): 19.040
abstract:

Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication... View More

Document History

IEC 60721-3-5:1997
March 21, 1997
Classification of environmental conditions - Part 3: Classificationof groups of environmental parameters and their severities -Section 5: Ground vehicle installations
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication...
September 30, 1994
Amendment 2 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
A description is not available for this item.
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
A description is not available for this item.
January 1, 1985
Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Ground vehicle installations.
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication...
Advertisement