IEC - International Electrotechnical Commission - IEC 62326-4:1996

Printed boards - Part 4: Rigid multilayer printed boards with interlayer connections - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 December 1996
Status: published
Page Count: 75
ICS Code (Printed circuits and boards): 31.180
abstract:

Applicable to rigid multilayer printed boards irrespective of their method of manufacture. It is the basis on which agreements between manufacturer and user are to be made.

Provides... View More

Document History

IEC 62326-4:1996
December 19, 1996
Printed boards - Part 4: Rigid multilayer printed boards with interlayer connections - Sectional specification
Applicable to rigid multilayer printed boards irrespective of their method of manufacture. It is the basis on which agreements between manufacturer and user are to be made. Provides additional...
Advertisement