IEC - International Electrotechnical Commission - IEC 60071-2:1996

Insulation co-ordination - Part 2: Application guide

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 December 1996
Status: revised
Page Count: 251
ICS Code (Insulation systems): 29.080.30
abstract:

IEC 60071-2:1996 gives guidance for the determination of the rated withstand voltages for ranges I and II of IEC 60071-1 and justifies the association of these rated values with the standardized... View More

Document History

May 24, 2023
Insulation co-ordination - Part 2: Application guidelines
IEC 60071-2:2023 is available as IEC 60071-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 24, 2023
Insulation co-ordination - Part 2: Application guidelines
IEC 60071-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 16, 2018
Insulation co-ordination - Part 2: Application guidelines
IEC 60071-2:2018 is now available as IEC 60071-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2018
Insulation co-ordination - Part 2: Application guidelines
IEC 60071-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60071-2:1996
December 19, 1996
Insulation co-ordination - Part 2: Application guide
IEC 60071-2:1996 gives guidance for the determination of the rated withstand voltages for ranges I and II of IEC 60071-1 and justifies the association of these rated values with the standardized...
January 1, 1976
Insulation co-ordination. Part 2: Application guide.
Provides guidance on the selection of the electric strength of equipment, of surge arresters or protective spark gaps, and on the extent to which it is useful to control switching overvoltages. Gives...
Advertisement