IEC - International Electrotechnical Commission - IEC 60603-13:1995

Connectors for frequencies below 3 MHz for use with printed boards - Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 January 1995
Status: published
Page Count: 83
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Covers a range of two-part connectors with contact arrangements having spacings of 2,54 mm (0,1 in) in both directions.

Document History

IEC 60603-13:1995
January 25, 1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)
Covers a range of two-part connectors with contact arrangements having spacings of 2,54 mm (0,1 in) in both directions.
Advertisement