IEC - International Electrotechnical Commission - IEC 60628:1985
Gassing of insulating liquids under electrical stress and ionization
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | published |
| Page Count: | 34 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress. The contents of the corrigendum... View More
Document History
October 1, 1986
Corrigendum 1 - Gassing of insulating liquids under electrical stress and ionization
A description is not available for this item.
IEC 60628:1985
January 1, 1985
Gassing of insulating liquids under electrical stress and ionization
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress. The contents of the corrigendum of...
January 1, 1978
Gassing of cable and capacitor insulating oils under electrical stress and ionization
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress.