IEC - International Electrotechnical Commission - IEC 60603-2:1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 September 1995 |
| Status: | published |
| Page Count: | 153 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 60603-2:1995 applies to groups of related connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications (Styles B and C) to... View More
Document History
August 18, 2000
Amendment 1 - Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
IEC 60603-2:1995
September 22, 1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
IEC 60603-2:1995 applies to groups of related connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications (Styles B and C) to connectors...
January 1, 1988
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Two-parts connectors for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
January 1, 1980
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with common mounting
features Applies to groups of related two-part connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy...