IEC - International Electrotechnical Commission - IEC 60870-6-601:1994

Telecontrol equipment and systems - Part 6: Telecontrol protocol s compatible with ISO standards and ITU-T recommendations - Sect ion 601: Functional profile for providing the connection-oriente d transport service in an end system connected via permanent acc ess to a packet switched data network

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 December 1994
Status: published
Page Count: 25
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Defines the functional profile which provides the connection-oriented transport service in an end system connected via permanent access to a packet switched data network.
This publication is... View More

Document History

IEC 60870-6-601:1994
December 21, 1994
Telecontrol equipment and systems - Part 6: Telecontrol protocol s compatible with ISO standards and ITU-T recommendations - Sect ion 601: Functional profile for providing the connection-oriente d transport service in an end system connected via permanent acc ess to a packet switched data network
Defines the functional profile which provides the connection-oriented transport service in an end system connected via permanent access to a packet switched data network. This publication is of high...
Advertisement