IEC - International Electrotechnical Commission - IEC 60864-1:1986
Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1986 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is... View More
Document History
January 1, 1987
Amendment 1 - Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Gives Clause 11, Photocoupler techniques and Section 4, Standard interface techniques (analogue), which were 'under consideration' in the main publication.
IEC 60864-1:1986
January 1, 1986
Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is...