IEC - International Electrotechnical Commission - IEC 60603-4:1987

Connectors for frequencies below 3 MHz for use with printed boards - Part 4: Two-part connectors for printed boards having contacts spaced at 1,91 mm (0,075 in) centres and staggered terminations at that same spacing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 1987
Status: published
Page Count: 35
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Applies to a group of related rectangular, multicontact, two-part printed board connectors with male and female contacts in conjunction with either solder or solderless terminations (such as wrap... View More

Document History

IEC 60603-4:1987
March 15, 1987
Connectors for frequencies below 3 MHz for use with printed boards - Part 4: Two-part connectors for printed boards having contacts spaced at 1,91 mm (0,075 in) centres and staggered terminations at that same spacing
Applies to a group of related rectangular, multicontact, two-part printed board connectors with male and female contacts in conjunction with either solder or solderless terminations (such as wrap...
Advertisement