IEC - International Electrotechnical Commission - IEC 60603-8:1990

Connectors for frequencies below 3 MHz for use with printed boards. Part 8: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with square male contacts of 0.63 mm x 0.63 mm

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 December 1990
Status: published
Page Count: 73
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed... View More

Document History

IEC 60603-8:1990
December 1, 1990
Connectors for frequencies below 3 MHz for use with printed boards. Part 8: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with square male contacts of 0.63 mm x 0.63 mm
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed...
Advertisement