IEC - International Electrotechnical Commission - IEC 60603-6:1987

Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge socket connectors and printed board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1987
Status: published
Page Count: 77
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Covers a range of connectors with 2.54 mm (0.1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires. Two kinds are available:... View More

Document History

IEC 60603-6:1987
January 1, 1987
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge socket connectors and printed board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness
Covers a range of connectors with 2.54 mm (0.1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires. Two kinds are available: -Edge-socket...
Advertisement