IEC - International Electrotechnical Commission - IEC 60603-5:1987

Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1987
Status: published
Page Count: 53
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double-sided printed board to another printed board or wires. Two kinds of connector are available: -One-part... View More

Document History

IEC 60603-5:1987
January 1, 1987
Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing
Covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double-sided printed board to another printed board or wires. Two kinds of connector are available: -One-part...
Advertisement