IEC - International Electrotechnical Commission - IEC 60246:1967
Connecting wires having a rated voltage of 20 kV and 25 kV d.c. anda maximum working temperature of 105 °C for use in televisionreceivers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1967 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
abstract:
Applies to single high-tension connecting wires with thermoplastic insulation, having a rated voltage of 20 kV and 25 kV d.c. and a working temperature of 105°C.
Document History
IEC 60246:1967
January 1, 1967
Connecting wires having a rated voltage of 20 kV and 25 kV d.c. anda maximum working temperature of 105 °C for use in televisionreceivers
Applies to single high-tension connecting wires with thermoplastic insulation, having a rated voltage of 20 kV and 25 kV d.c. and a working temperature of 105°C.