IEC - International Electrotechnical Commission - IEC 60245-7:1994

Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 July 1994
Status: published
Page Count: 19
ICS Code (Cables): 29.060.20
abstract:

Details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.

Document History

Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables
A description is not available for this item.
IEC 60245-7:1994
July 7, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 7: Heat resistant ethylene-vinyl acetate rubber insulated cables
Details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.
Advertisement