IEC - International Electrotechnical Commission - IEC 60244-7:1979

Methods of measurement for radio transmitters. Part 7: Cabinet radiation at frequencies above 1 GHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1979
Status: published
Page Count: 17
ICS Code (Receiving and transmitting equipment): 33.060.20
abstract:

Specifies the method which is essentially the same as that described in CISPR publication 11, sub-clause 5.2.2. With this method, emphasis has been laid on simplicity and reproducibility, rather... View More

Document History

IEC 60244-7:1979
January 1, 1979
Methods of measurement for radio transmitters. Part 7: Cabinet radiation at frequencies above 1 GHz
Specifies the method which is essentially the same as that described in CISPR publication 11, sub-clause 5.2.2. With this method, emphasis has been laid on simplicity and reproducibility, rather than...
Advertisement