IEC - International Electrotechnical Commission - IEC 60244-6:1976

Methods of measurement for radio transmitters. Part 6: Cabinet radiation at frequencies between 130 kHz and 1 GHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1976
Status: published
Page Count: 103
ICS Code (Receiving and transmitting equipment): 33.060.20
abstract:

Describes the conditions and methods to measure unwanted radiations originating from sources other than the aerial or aerial system of radio transmitters. The standard is intended to be used in... View More

Document History

IEC 60244-6:1976
January 1, 1976
Methods of measurement for radio transmitters. Part 6: Cabinet radiation at frequencies between 130 kHz and 1 GHz
Describes the conditions and methods to measure unwanted radiations originating from sources other than the aerial or aerial system of radio transmitters. The standard is intended to be used in...
Advertisement