IEC - International Electrotechnical Commission - IEC 62680-2:2013
Universal serial bus interfaces for data and power - Part 2: Universal serial bus - Micro-USB cables and connectors specification, revision 1.01
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 September 2013 |
| Status: | replaced |
| Page Count: | 111 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62680-2:2013 defines the requirements and features of a Micro-USB connector that will meet the current and future needs of the Cell Phone and Portable Devices markets, while conforming to the... View More
Document History
IEC 62680-2:2013
September 11, 2013
Universal serial bus interfaces for data and power - Part 2: Universal serial bus - Micro-USB cables and connectors specification, revision 1.01
IEC 62680-2:2013 defines the requirements and features of a Micro-USB connector that will meet the current and future needs of the Cell Phone and Portable Devices markets, while conforming to the USB...