IEC - International Electrotechnical Commission - IEC 62680-3:2013

Universal serial bus interfaces for data and power - Part 3: USB Battery Charging Specification, Revision 1.2

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 August 2013
Status: replaced
Page Count: 137
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Wires and symmetrical cables): 33.120.20
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62680-3:2013 contains the specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for... View More

Document History

IEC 62680-3:2013
August 23, 2013
Universal serial bus interfaces for data and power - Part 3: USB Battery Charging Specification, Revision 1.2
IEC 62680-3:2013 contains the specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for...
Advertisement