IEC - International Electrotechnical Commission - IEC 62133:2012

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 December 2012
Status: replaced
Page Count: 74
ICS Code (Alkaline secondary cells and batteries): 29.220.30
abstract:

IEC 62133:2012 is available as IEC 62133:2012 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

June 26, 2013
Corrigendum 1 - Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications
A description is not available for this item.
December 7, 2012
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications
IEC 62133:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62133:2012
December 6, 2012
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications
IEC 62133:2012 is available as IEC 62133:2012 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 9, 2002
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications
This International Standard specifies requirements and tests for the safe operation of portable sealed secondary cells and batteries (other than button) containing alkaline or other non-acid...
Advertisement