IEC - International Electrotechnical Commission - ISO/IEC 24759:2014
Information technology -- Security techniques -- Test requirements for cryptographic modules
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 2014 |
| Status: | revised |
| Page Count: | 129 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 24759:2014 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are... View More
Document History
April 4, 2017
Information technology - Security techniques - Test requirements for cryptographic modules
ISO/IEC 24759:2017 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are...
September 25, 2015
Corrigendum 1 - Information technology - Security techniques - Test requirements for cryptographic modules
A description is not available for this item.
ISO/IEC 24759:2014
January 31, 2014
Information technology -- Security techniques -- Test requirements for cryptographic modules
ISO/IEC 24759:2014 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are...
June 26, 2008
Information technology -- Security techniques -- Test requirements for cryptographic modules
ISO/IEC 24759:2008 specifies the methods to be used by testing laboratories to test whether a cryptographic module conforms to the requirements specified in ISO/IEC 19790:2006. The methods are...