IEC - International Electrotechnical Commission - IEC 60245:1967/AMD5:1975

Amendment 5 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 June 1975
Status: revised
Page Count: 3
ICS Code (Cables): 29.060.20

Document History

January 1, 1988
Corrigendum 1 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage not exceeding 750 V
A description is not available for this item.
IEC 60245:1967/AMD5:1975
June 1, 1975
Amendment 5 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
November 1, 1973
Amendment 4 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
Amendment 3 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
Amendment 2 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
Amendment 1 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
January 1, 1967
Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
Applies to rigid and flexible cables with insulation and sheath if any, based on vulcanized rubber, of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage...
Advertisement