IEC - International Electrotechnical Commission - IEC TS 61967-3:2005
Integrated circuits - Measurement of electromagnetic emissions, 150 KHz to 1 GHz - Part 3: Measurement of radiated emissions - Surface scan method
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 June 2005 |
| Status: | revised |
| Page Count: | 55 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
This part of IEC 61967 provides a test procedure which defines a method for evaluating the near electric, magnetic or electromagnetic field components at or near the surface of an integrated... View More
Document History
August 25, 2014
Integrated circuits - Measurement of electromagnetic emissions - Part 3: Measurement of radiated emissions - Surface scan method
IEC TS 61967-3:2014 provides a test procedure which defines an evaluation method for the near electric, magnetic or electromagnetic field components at or near the surface of an integrated circuit...
IEC TS 61967-3:2005
June 10, 2005
Integrated circuits - Measurement of electromagnetic emissions, 150 KHz to 1 GHz - Part 3: Measurement of radiated emissions - Surface scan method
This part of IEC 61967 provides a test procedure which defines a method for evaluating the near electric, magnetic or electromagnetic field components at or near the surface of an integrated circuit...