IEC - International Electrotechnical Commission - IEC 60227:1967/AMD2:1973
Amendment 2 - Polyvinyl chloride insulated flexibles cables and cord with circular conductors and a rated voltage not exceeding 750 V conductors and rated voltage not exceeding 750 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 November 1973 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 1, 1988
Corrigendum 1 - Polyvinyl chloride insulated flexible cables and cords with circular conductors and a rated voltage not exceeding 750 V
A description is not available for this item.
IEC 60227:1967/AMD2:1973
November 1, 1973
Amendment 2 - Polyvinyl chloride insulated flexibles cables and cord with circular conductors and a rated voltage not exceeding 750 V
conductors and rated voltage not exceeding 750 V
A description is not available for this item.
June 1, 1969
Amendment 1 - Polyvinyl chloride insulated flexibles cables and cord with circular conductors and a rated voltage not exceeding 750 V
conductors and rated voltage not exceeding 750 V
A description is not available for this item.
January 1, 1967
Polyvinyl chloride insulated flexibles cables and cord with circular conductors and rated voltage not exceeding 750 V
Applies to rigid and flexible cables with insulation and sheath if any, based on polyvinyl chloride, of rated voltage Uo/U up to and including 450/750 V used in power installations of nominal voltage...