IEC - International Electrotechnical Commission - IEC 60245:1967/AMD1:1969
Amendment 1 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 June 1969 |
| Status: | revised |
| Page Count: | 2 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 1, 1988
Corrigendum 1 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage not exceeding 750 V
A description is not available for this item.
June 1, 1975
Amendment 5 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
November 1, 1973
Amendment 4 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
June 1, 1972
Amendment 3 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
July 1, 1970
Amendment 2 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
IEC 60245:1967/AMD1:1969
June 1, 1969
Amendment 1 - Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
A description is not available for this item.
January 1, 1967
Rubber insulated flexible cables and cords with circular conductors and a rated voltage bit exceeding 750 V
Applies to rigid and flexible cables with insulation and sheath if any, based on vulcanized rubber, of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage...