IEC - International Electrotechnical Commission - IEC 61300-2-12:2005

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2005
Status: revised
Page Count: 17
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61300 evaluates the ability of a passive fibre optic device to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of impacts... View More

Document History

Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
A description is not available for this item.
July 14, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
IEC 61300-2-12:2009 evaluates the ability of a passive fibre optic device or a closure to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of...
IEC 61300-2-12:2005
July 26, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
This part of IEC 61300 evaluates the ability of a passive fibre optic device to withstand impacts likely to be encountered during usage. The impact may be a localized impact, a series of impacts with...
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-12: Tests - Impact
A description is not available for this item.
Advertisement