IEC - International Electrotechnical Commission - CISPR 16-2-2:2003/AMD2:2005

Amendment 2 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 July 2005
Status: revised
Page Count: 11
ICS Code (Emission): 33.100.10
ICS Code (Immunity): 33.100.20
abstract:

This amendment to CISPR 16-2-2 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector.

Document History

July 28, 2010
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces the first...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
CISPR 16-2-2:2003/AMD2:2005
July 11, 2005
Amendment 2 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This amendment to CISPR 16-2-2 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector.
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
A description is not available for this item.
November 20, 2003
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
Advertisement