IEC - International Electrotechnical Commission - IEC 60249-2-9:1987/AMD2:1990
Amendment 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1990 |
| Status: | replaced |
| Page Count: | 3 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
August 24, 2000
Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
May 19, 1994
Amendment 4 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 9: Epoxide cellulose paper core,
epoxide glass cloth surfaces copper-clad laminated sheet of defined
flammability (vertical burning test)
A description is not available for this item.
May 18, 1993
Amendment 3 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 9: Epoxide cellulose paper core
epoxide glass cloth surfaces copper-clad laminated sheet of defined
flammability (vertical burning test)
Contains Amendments Nos. 1 and 2.
IEC 60249-2-9:1987/AMD2:1990
January 1, 1990
Amendment 2 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 9: Epoxide cellulose paper core,
epoxide glass cloth surfaces copper-clad laminated sheet of defined
flammability (vertical burning test)
A description is not available for this item.
October 1, 1989
Amendment 1 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 9: Epoxide cellulose paper core,
epoxide glass cloth surfaces copper-clad laminated sheet of defined
flammability (vertical burning test)
A description is not available for this item.
June 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm. The sheet...