IEC - International Electrotechnical Commission - IEC TS 60695-9-2:2005

Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 July 2005
Status: replaced
Page Count: 53
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

Provides a summary of test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed.

It represents the current... View More

Document History

IEC TS 60695-9-2:2005
July 7, 2005
Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods
Provides a summary of test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It represents the current state of the...
April 26, 2001
Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods
Presents a summary of test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It represents the current state of the...
Advertisement