IEC - International Electrotechnical Commission - IEC PAS 62409:2005
Real-time Ethernet for Plant Automation (EPA)(R)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2005 |
| Status: | replaced |
| Page Count: | 183 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768 and so... View More
Document History
IEC PAS 62409:2005
June 28, 2005
Real-time Ethernet for Plant Automation (EPA)(R)
defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768 and so on....