IEC - International Electrotechnical Commission - IEC 61300-2-42:2005

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 July 2005
Status: revised
Page Count: 17
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would... View More

Document History

February 6, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for strain relief
IEC 61300-2-42:2014 specifies a test to determine the influence of a side load applied to a cord assembled with a strain relief. The intention is to simulate a static load, due to a length of fibre...
IEC 61300-2-42:2005
July 20, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would...
August 7, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
A description is not available for this item.
Advertisement