IEC - International Electrotechnical Commission - IEC 60794-3-12:2005
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 June 2005 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the... View More
Document History
January 27, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2021 is available as IEC 60794-3-12:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 27, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2012
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2012 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC 24702....
IEC 60794-3-12:2005
June 22, 2005
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
Presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the...