IEC - International Electrotechnical Commission - IEC 61000-6-2:2005

Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 January 2005
Status: revised
Page Count: 29
ICS Code (Immunity): 33.100.20
abstract:

applies to electrical and electronic apparatus intended for use in industrial environments, as described below. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered. No tests... View More

Document History

August 10, 2016
Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity standard for industrial environments
IEC 61000-6-2:2016 is available as IEC 61000-6-2:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 10, 2016
Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity standard for industrial environments
IEC 61000-6-2:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61000-6-2:2005
January 27, 2005
Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments
applies to electrical and electronic apparatus intended for use in industrial environments, as described below. Immunity requirements in the frequency range 0 Hz to 400 GHz are covered. No tests need...
January 21, 1999
Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments
Applies to electrical and electronic apparatus intended for use in industrial environments, for which no dedicated product or product-family immunity standard exists. Immunity requirements in the...
Advertisement