IEC - International Electrotechnical Commission - IEC 62209-1:2005

Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2005
Status: revised
Page Count: 215
ICS Code (Telephone equipment): 33.050.10
abstract:

Applies to any electromagnetic field (EMF) transmitting device intended to be used with the radiating part of the device in close proximity to the human head and held against the ear, including... View More

Document History

July 6, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
IEC 62209-1:2016 specifies protocols and test procedures for measurement of the peak spatial-average SAR induced inside a simplified model of the head with defined reproducibility. It applies to...
IEC 62209-1:2005
February 18, 2005
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
Applies to any electromagnetic field (EMF) transmitting device intended to be used with the radiating part of the device in close proximity to the human head and held against the ear, including...
Advertisement