IEC - International Electrotechnical Commission - IEC 60034-3:2005

Rotating electrical machines - Part 3: Specific requirements for cylindrical rotor synchronous machines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 February 2005
Status: revised
Page Count: 57
ICS Code (Rotating machinery in general): 29.160.01
abstract:

Gives common requirements for all cylindrical rotor machines as well as specific requirements for air, for hydrogen or for liquid cooled cylindrical rotor synchronous machines. Gives also the... View More

Document History

May 26, 2020
Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators
IEC 60034-3:2020 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous Mvar...
November 27, 2007
Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines
Applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Provides common requirements as well as specific...
IEC 60034-3:2005
February 17, 2005
Rotating electrical machines - Part 3: Specific requirements for cylindrical rotor synchronous machines
Gives common requirements for all cylindrical rotor machines as well as specific requirements for air, for hydrogen or for liquid cooled cylindrical rotor synchronous machines. Gives also the...
December 11, 1997
Corrigendum 1 - Rotating electrical machines - Part 3: Specific requirements for turbine-type synchronous machines
A description is not available for this item.
August 30, 1988
Rotating electrical machines - Part 3: Specific requirements for turbine-type synchronous machines
Applies to three-phase turbine-type machines, with rated outputs of 10 MVA and above, used as generators. The contents of the corrigendum of December 1997 have been included in this copy.
January 1, 1968
Rotating electrical machines - Part 3: Ratings and characteristics of three-phase, 50 Hz turbine-type machines
A description is not available for this item.
January 1, 1962
Rotating electrical machinery (excluding machines for traction vehicles) - Part 3: Ratings and characteristics of 3-phase 50 Hz (c/s) turbine-type generators
A description is not available for this item.
January 1, 1958
Recommendations for Preferred Standard 3 000 rev/min, 3-phase, 50 c/s Turbine-Type Generators
Applies to three-phase turbine-type machines, with rated outputs of 10 MVA and above, used as generators.
Advertisement