IEC - International Electrotechnical Commission - IEC 61675-2:1998+AMD1:2004 CSV
Radionuclide imaging devices - Characteristics and test conditions - Part 2: Single photon emission computed tomographs
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2005 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
Specifies terminology and test methods for describing the characteristics of Anger type rotational gamma camera single photon emission computed tomographs (SPECT), equipped with parallel hole... View More
Document History
August 6, 2015
Radionuclide imaging devices - Characteristics and test conditions - Part 2: Gamma cameras for planar, wholebody, and SPECT imaging
IEC 61675-2:2015 specifies terminology and test methods for describing the characteristics of gamma cameras equipped with parallel hole collimators for planar imaging. This second edition of IEC...
IEC 61675-2:1998+AMD1:2004 CSV
February 7, 2005
Radionuclide imaging devices - Characteristics and test conditions - Part 2: Single photon emission computed tomographs
Specifies terminology and test methods for describing the characteristics of Anger type rotational gamma camera single photon emission computed tomographs (SPECT), equipped with parallel hole...
December 15, 2004
Amendment 1 - Radionuclide imaging devices - Characteristics and test conditions - Part 2: Single photon emission computed tomographs
Since IEC 61675-2 was first published in 1998, further developments of single photon computer tomographs allow some of the tomographs to be operated in coincidence detection mode as well. To comply...
January 30, 1998
Radionuclide imaging devices - Characteristics and test conditions - Part 2: Single photon emission computed tomographs
IEC 61675-2:1998 specifies terminology and test methods for describing the characteristics of Anger type rotational gamma camera single photon emission computed tomographs equipped with parallel hole...