IEC - International Electrotechnical Commission - IEC 60189-5:1969/AMD1:1978

Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 May 1978
Status: revised
Page Count: 2
ICS Code (Wires): 29.060.10
ICS Code (Cables): 29.060.20

Document History

Amendment 2 - Low-frequency cables and wires with PVC insulation and PVC sheath. Part 5: Equipment wires and cables with solid or stranded conductors, PVC insulated, screened, single or one pair
Incorporates Amendment No. 1 (1989)
December 1, 1989
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
A description is not available for this item.
January 1, 1980
Low-frequency cables and wires with PVC insulation and PVC sheath. Part 5: Equipment wires and cables with solid or stranded conductors, PVC insulated, screened, single or one pair
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for information...
IEC 60189-5:1969/AMD1:1978
May 1, 1978
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
A description is not available for this item.
January 1, 1969
Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for information...
Advertisement