IEC - International Electrotechnical Commission - IEC 60255-22-1:2005

Electrical relays - Part 22-1: Electrical disturbance tests for measuring relays and protection equipment - 1 MHz burst immunity tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 March 2005
Status: revised
Page Count: 27
ICS Code (Relays): 29.120.70
abstract:

Specifies the general requirements for 1 MHz burst immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface... View More

Document History

October 9, 2007
Measuring relays and protection equipment - Part 22-1: Electrical disturbance tests - 1 MHz burst immunity tests
Is applicable to measuring relays and protection equipment in a new condition and all tests specified are type tests only. Lays down test severity levels, test equipment, test set-up, test procedure,...
IEC 60255-22-1:2005
March 17, 2005
Electrical relays - Part 22-1: Electrical disturbance tests for measuring relays and protection equipment - 1 MHz burst immunity tests
Specifies the general requirements for 1 MHz burst immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface...
May 15, 1988
Electrical relays - Part 22: Electrical disturbance tests for measuring relays and protection equipment - Part 1: 1 MHz burst disturbance tests
Specifies general requirements for electrical disturbance tests of static measuring relays and protection equipment.
Advertisement