IEC - International Electrotechnical Commission - IEC 60189-3:1967/AMD3:1979
Amendment 3 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires, Type I, with solid or stranded conductor, p.v.c. insulated, single
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1979 |
| Status: | revised |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Cables): | 29.060.20 |
Document History
May 23, 2007
Low-frequency cables and wires with PVC insulation and PVC sheath - Part 3: Equipment wires with solid or stranded conductor wires, PVC insulated, in singles, pairs and triples
is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples to be used for internal wiring of telecommunication equipment,...
June 15, 1989
Amendment 1 - Low-frequency cables and wires with PVC insulation and PVC sheath. Part 3: Equipment wires with solid or stranded conductor, PVC insulated, in singles, pairs and triples
A description is not available for this item.
June 30, 1988
Low-frequency cables and wires with PVC insulation and PVC sheath. Part 3: Equipment wires with solid or stranded conductor, PVC insulated, in singles, pairs and triples
Applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples. The object of this standard is to specify requirements for wires...
September 1, 1984
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires with solid or stranded conductor, p.v.c. insulated, single
A description is not available for this item.
January 1, 1981
Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires with solid or stranded conductor, p.v.c. insulated, single
A description is not available for this item.
IEC 60189-3:1967/AMD3:1979
May 1, 1979
Amendment 3 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires, Type I, with solid or stranded conductor, p.v.c. insulated, single
A description is not available for this item.
May 1, 1978
Amendment 2 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires, Type I, with solid or stranded conductor, p.v.c. insulated, single
A description is not available for this item.
October 1, 1974
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires, Type I, with solid or stranded conductor, PVC insulated, single
A description is not available for this item.
January 1, 1967
Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 3: Equipment wires, Type I, with solid or stranded conductor, PVC insulated, in singles
Applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples. The object of this standard is to specify requirements for wires...