IEC - International Electrotechnical Commission - IEC 60952-2:2004

Aircraft batteries - Part 2: Design and construction requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 September 2004
Status: revised
Page Count: 65
ICS Code (Acid secondary cells and batteries): 29.220.20
ICS Code (Aerospace electric equipment and systems): 49.060
abstract:

This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or... View More

Document History

July 9, 2013
Aircraft batteries - Part 2: Design and construction requirements
IEC 60952-2:2013 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The...
IEC 60952-2:2004
September 28, 2004
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs....
March 15, 1991
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 covers both nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and...
Advertisement