IEC - International Electrotechnical Commission - IEC 60141-1:1976/AMD1:1990
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 April 1990 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
August 25, 1998
Amendment 2 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper or polypropylene paper laminate insulated, metal-sheathed cables and accessories for alternating voltages up to and including 500 kV
A description is not available for this item.
February 7, 1995
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper or polypropylene paper laminate insulated, metal-sheathed cables and accessories for alternating voltages up to and including 500 kV
A description is not available for this item.
September 6, 1993
Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper or polypropylene paper laminate insulated, metal-sheathed cables and accessories for alternating voltages up to and including 500 kV
Applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa (3.0...
October 1, 1990
Amendment 2 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
IEC 60141-1:1976/AMD1:1990
April 1, 1990
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
January 1, 1976
Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
January 1, 1971
Amendment 2 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to 275 kV
A description is not available for this item.
May 1, 1967
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to 275 kV
A description is not available for this item.
January 1, 1963
Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to 275 kV
Applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa (3.0...
January 1, 1963
Corrigendum 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to 275 kV
A description is not available for this item.