IEC - International Electrotechnical Commission - IEC 60952-1:2004

Aircraft batteries - Part 1: General test requirements and performance levels

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2004
Status: revised
Page Count: 89
ICS Code (Acid secondary cells and batteries): 29.220.20
ICS Code (Aerospace electric equipment and systems): 49.060
abstract:

This part of IEC 60952 defines test procedures for the evaluation, comparison and qualification of batteries and states minimum environmental performance levels for airworthiness. Where specific... View More

Document History

July 9, 2013
Aircraft batteries - Part 1: General test requirements and performance levels
IEC 60952-1:2013 defines test procedures for the evaluation, comparison and qualification of batteries and states minimum performance and environmental levels for airworthiness. Where specific tests...
IEC 60952-1:2004
September 29, 2004
Aircraft batteries - Part 1: General test requirements and performance levels
This part of IEC 60952 defines test procedures for the evaluation, comparison and qualification of batteries and states minimum environmental performance levels for airworthiness. Where specific...
July 15, 1988
Aircraft batteries. Part 1: General test requirements and performance levels
This standard, published in two parts, covers both vented nickel-cadmium and vented lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for...
Advertisement