IEC - International Electrotechnical Commission - IEC 61691-1-1:2004

Behavioural languages - Part 1-1: VHDL language reference manual

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 October 2004
Status: revised
Page Count: 293
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Languages used in information technology): 35.060
abstract:

Defines VHSIC Hardware Description Language (VHDL)accurately. Its

primary audiences are the implementor of tools supporting the language and the advanced user of the language. Other users... View More

Document History

October 11, 2023
Behavioural languages - Part 1-1: VHDL Language Reference Manual
IEC 61691-1-1:2023 defines the syntax and semantics of the VHSIC Hardware Description Language (VHDL). The acronym VHSIC (Very High Speed Integrated Circuits) in the language’s name comes from the...
May 19, 2011
Behavioural languages - Part 1-1: VHDL Language Reference Manual
IEC 61691-1-1:2011(E) Revises and enhances the VHDL language reference manual (LRM) by including a standard C language interface specification. The VHDL language was defined for use in the design and...
IEC 61691-1-1:2004
October 6, 2004
Behavioural languages - Part 1-1: VHDL language reference manual
Defines VHSIC Hardware Description Language (VHDL)accurately. Its primary audiences are the implementor of tools supporting the language and the advanced user of the language. Other users are...
Advertisement