IEC - International Electrotechnical Commission - IEC PAS 60794-2-50:2004
Optical fibre cables - Part 2-50: Indoor optical fibre cables - Family specification for simplex and duplex cables for use in patch cords
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 2004 |
| Status: | replaced |
| Page Count: | 25 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
This is a family specification that covers simplex and duplex optical fibre cables for use in patch cords. The requirements of the Sectional specification IEC 60794-2 are applicable to cables... View More
Document History
IEC PAS 60794-2-50:2004
November 25, 2004
Optical fibre cables - Part 2-50: Indoor optical fibre cables - Family specification for simplex and duplex cables for use in patch cords
This is a family specification that covers simplex and duplex optical fibre cables for use in patch cords. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered...