IEC - International Electrotechnical Commission - IEC 60947-5-3:1999/AMD1:2005

Amendment 1 - Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2005
Status: revised
Page Count: 23
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

August 6, 2013
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
IEC 60947-5-3:2013 series provides additional requirements to those given in IEC 60947-5-2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF. This consolidated version consists of the first edition (1999) and...
IEC 60947-5-3:1999/AMD1:2005
January 17, 2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
A description is not available for this item.
March 31, 1999
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF.
Advertisement