IEC - International Electrotechnical Commission - IEC 60118-1:1983
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
January 21, 1999
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up...
July 17, 1998
Amendment 1 - Hearing aids - Part 1: Hearing aids with induction pick-up coil input
A description is not available for this item.
March 31, 1995
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up...
IEC 60118-1:1983
January 1, 1983
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
A description is not available for this item.
January 1, 1975
Method of measurement of characteristics of hearing aids with induction pick-up coil input
Describes a method of determining the physical performance of hearing aids using an induction pick-up coil within an audio-frequency magnetic field.