IEC - International Electrotechnical Commission - IEC 61300-3-2:1999

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of attenuation in a single-mode fibre optic device

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 June 1999
Status: revised
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Determines the dependence of attenuation in single-mode fibre optic devices to changes in polarization. This procedure can be applied to any single-mode interconnecting device and passive... View More

Document History

January 12, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre optic device
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a...
IEC 61300-3-2:1999
June 17, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of attenuation in a single-mode fibre optic device
Determines the dependence of attenuation in single-mode fibre optic devices to changes in polarization. This procedure can be applied to any single-mode interconnecting device and passive component,...
May 5, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examinations and measurements - Polarization dependence of a single-mode fibre optic device
A description is not available for this item.
Advertisement