IEC - International Electrotechnical Commission - IEC 61241-1-1:1999

Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures and surface temperature limitation - Specification for apparatus

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 June 1999
Status: replaced
Page Count: 34
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
abstract:

Is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which could lead to a fire or... View More

Document History

IEC 61241-1-1:1999
June 17, 1999
Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures and surface temperature limitation - Specification for apparatus
Is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which could lead to a fire or...
Corrigendum 1 - Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 1: Specification for apparatus
A description is not available for this item.
August 24, 1993
Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 1: Specification for apparatus
Specifies requirements for design, construction, and testing of electrical apparatus.
Advertisement