IEC - International Electrotechnical Commission - IEC 60364-7-715:1999

Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 1999
Status: revised
Page Count: 17
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Electricity supply systems): 91.140.50
abstract:

The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c.

For the definition of an... View More

Document History

December 14, 2011
Low-voltage electrical installations - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
IEC 60364-5-55:2011 The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. For the definition of...
IEC 60364-7-715:1999
May 27, 1999
Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations
The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. For the definition of an extra-low voltage...
Advertisement